Status: | Production |
---|---|
Series: | LTC2410 |
RoHS: | Compliant |
Differential Input and Differential Reference with |
GND to VCC Common Mode Range |
2ppm INL, No Missing Codes |
2.5ppm Full-Scale Error |
0.1ppm Offset |
0.16ppm Noise |
Single Conversion Settling Time for Multiplexed |
Applications |
Internal Oscillator—No External Components |
Required |
110dB Min, 50Hz/60Hz Notch Filter |
24-Bit ADC in Narrow SSOP-16 Package |
(SO-8 Footprint) |
Single Supply 2.7V to 5.5V Operation |
Low Supply Current (200µA) and Auto Shutdown |
Fully Differential Version of LTC2400 |
24-B No Lat DS ADC w/ Diff In | Analog Devices |
Adc, 24Bit, Ssop-16, -40 To 85Deg C | Newark Electronics |
ADC, 24BIT, SSOP-16, -40 TO 85DEG C | element14 |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Single 24-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Resolution (Bits) | 24bit |
---|---|
Sampling Rate | 7.5SPS |
Input Channel Type | Differential |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | SSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 24-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 200µA |
Supply Voltage Range | 2.7V to 5.5V |
Where can I find additional details, specifications and documents for a LTC2410IGN#PBF?
Additional datasheets, footprints and schematics for LTC2410IGN#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2410IGN#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2410IGN#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2410IGN#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2410IGN#PBF fall under?
The LTC2410IGN#PBF is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC2410IGN#PBF when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2410IGN#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2410IGN#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2410IGN#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC2410IGN#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2410IGN#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2410IGN#PBF?
You can fill out our help required form which you can use to request a quote for LTC2410IGN#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.