Status: | Production |
---|---|
Series: | LTC2392-16 |
RoHS: | Compliant |
500ksps Throughput Rate |
±2LSB INL (Max) |
Guaranteed 16-Bit No Missing Codes |
94dB SNR (Typ) at fIN = 20kHz |
Guaranteed Operation to 125°C |
Single 5V Supply |
1.8V to 5V I/O Voltages |
110mW Power Dissipation |
±4.096V Differential Input Range |
Internal Reference (20ppm/°C Max) |
No Pipeline Delay, No Cycle Latency |
Parallel and Serial Interface |
Internal Conversion Clock |
48-Pin 7mm × 7mm LQFP and QFN Packages |
16-B, 500ksps SAR ADC w/ 94dB | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Single 16-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 500kSPS |
Input Channel Type | Differential |
Data Interface | Parallel Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | QFN |
No. of Pins | 48Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Single 16-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 2392 |
IC Case Style | QFN |
Linearity Error ADC / DAC + | 2LSB |
No. of Channels | 1Channels |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 22mA |
Supply Voltage Range | 1.71V to 5.25V |
Supply Voltage Range - Analogue | 4.75V to 5.25V |
Supply Voltage Range - Digital | 1.71V to 5.25V 4.75V to 5.25V |
Where can I find additional details, specifications and documents for a LTC2392CUK-16#PBF?
Additional datasheets, footprints and schematics for LTC2392CUK-16#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2392CUK-16#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2392CUK-16#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2392CUK-16#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2392CUK-16#PBF fall under?
The LTC2392CUK-16#PBF is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC2392CUK-16#PBF when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2392CUK-16#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2392CUK-16#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2392CUK-16#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC2392CUK-16#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2392CUK-16#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2392CUK-16#PBF?
You can fill out our help required form which you can use to request a quote for LTC2392CUK-16#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.