Status: | Production |
---|---|
Series: | LTC2381-16 |
RoHS: | Compliant |
250ksps Throughput Rate |
±2LSB INL (Max) |
Guaranteed 16-Bit No Missing Codes |
Low Power: 3.25mW at 250ksps, 13μW at 1ksps |
92dB SNR (typ) at fIN = 20kHz |
Extended Acquisition Time of 3.25μs Allows Use of Lower Power Drivers |
Guaranteed Operation to 125°C |
2.5V Supply |
Fully Differential Input Range ±2.5V |
External 2.5V Reference Input |
No Pipeline Delay, No Cycle Latency |
1.8V to 5V I/O Voltages |
SPI-Compatible Serial I/O with Daisy-Chain Mode |
Internal Conversion Clock |
16-pin MSOP and 4mm × 3mm DFN Packages |
CONVERTER - ADC | Richardson RFPD |
16-B, 250ksps, L Pwr SAR ADC w | Analog Devices |
Status: | Unknown |
---|---|
Series: | Single 16-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 250kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.375V |
Supply Voltage Max | 2.625V |
ADC / DAC Case Style | DFN |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Single 16-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 1.3mA |
Supply Voltage Range | 2.375V to 2.625V |
Supply Voltage Range - Analogue | 2.375V to 2.625V |
Where can I find additional details, specifications and documents for a LTC2381CDE-16#PBF?
Additional datasheets, footprints and schematics for LTC2381CDE-16#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2381CDE-16#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2381CDE-16#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2381CDE-16#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2381CDE-16#PBF fall under?
The LTC2381CDE-16#PBF is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC2381CDE-16#PBF when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2381CDE-16#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2381CDE-16#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2381CDE-16#PBF have stock available?
Authorised distributors including Richardson RFPD and Analog Devices have stock available or on a lead time for LTC2381CDE-16#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2381CDE-16#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2381CDE-16#PBF?
You can fill out our help required form which you can use to request a quote for LTC2381CDE-16#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.