Status: | Production |
---|---|
Series: | LTC2372-18 |
RoHS: | Compliant |
500ksps Throughput Rate |
18-Bit Resolution with No Missing Codes |
8-Channel Multiplexer with Selectable Input Range |
Fully Differential (±4.096V) |
Pseudo-Differential Unipolar (0V to 4.096V) |
Pseudo-Differential Bipolar (±2.048V) |
INL: ±2.75LSB (Maximum) |
SNR: 100dB (Fully Differential)/95dB (Pseudo-Differential) (Typical) at fIN = 1kHz |
THD: –110dB (Typical) at fIN = 1kHz |
Programmable Sequencer |
Selectable Digital Gain Compression |
Single 5V Supply with 1.8V to 5V I/O Voltages |
SPI-Compatible Serial I/O |
Onboard 2.048V Reference and Reference Buffer |
No Pipeline Delay, No Cycle Latency |
Power Dissipation 27mW (Typical) |
Guaranteed Operation to 125°C |
32-Lead 5mm × 5mm QFN Package |
18-B, 500ksps, 8-Ch SAR ADC w/ | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Octal 8-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 18bit |
---|---|
Sampling Rate | 500kSPS |
Input Channel Type | Differential Pseudo Differential Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | QFN |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Octal 8-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTC2372HUH-18#PBF?
Additional datasheets, footprints and schematics for LTC2372HUH-18#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2372HUH-18#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2372HUH-18#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2372HUH-18#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2372HUH-18#PBF fall under?
The LTC2372HUH-18#PBF is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC2372HUH-18#PBF when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2372HUH-18#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2372HUH-18#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2372HUH-18#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC2372HUH-18#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2372HUH-18#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2372HUH-18#PBF?
You can fill out our help required form which you can use to request a quote for LTC2372HUH-18#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.