Status: | Production |
---|---|
Series: | LTC2365 |
RoHS: | Compliant |
12-Bit Resolution |
1Msps/3Msps Sampling Rates |
Low Noise: 73dB SNR |
Low Power Dissipation: 6mW |
Single Supply 2.35V to 3.6V Operation |
No Data Latency |
Sleep Mode with 0.1μA Typical Supply Current |
Dedicated External Reference (TSOT23-8) |
1V to 3.6V Digital Output Supply (TSOT23-8) |
SPI/MICROWIRE Compatible Serial I/O |
Guaranteed Operation from –40°C to 125°C |
6- and 8-Lead TSOT-23 Packages |
1Msps, 12-B Serial Smpl ADCs i | Analog Devices |
ADC, 12BIT, 1MSPS, -40 TO 85DEG C | element14 |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Single 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 1MSPS |
Input Channel Type | Single Ended |
Data Interface | Serial SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.35V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | TSOT-23 |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 2365 |
IC Case Style | TSOT-23 |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 2mA |
Supply Voltage Range | 2.35V to 3.6V |
Supply Voltage Range - Analogue | 2.35V to 3.6V |
Supply Voltage Range - Digital | 1V to 3.6V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LTC2365ITS8#TRMPBF?
Additional datasheets, footprints and schematics for LTC2365ITS8#TRMPBF are listed on our Part Details page. You can also find images and similar parts to LTC2365ITS8#TRMPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2365ITS8#TRMPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2365ITS8#TRMPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2365ITS8#TRMPBF fall under?
The LTC2365ITS8#TRMPBF is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC2365ITS8#TRMPBF when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2365ITS8#TRMPBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2365ITS8#TRMPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2365ITS8#TRMPBF have stock available?
Authorised distributors including Analog Devices, element14, Richardson RFPD and Farnell have stock available or on a lead time for LTC2365ITS8#TRMPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2365ITS8#TRMPBF often in real-time on the comparison pages.
What if I can't find stock of LTC2365ITS8#TRMPBF?
You can fill out our help required form which you can use to request a quote for LTC2365ITS8#TRMPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.