Status: | Production |
---|---|
Series: | LTC2358-18 |
RoHS: | Compliant |
Simultaneous Sampling of 8 Buffered Channels |
200ksps per Channel Throughput |
500pA/12nA Max Input Leakage at 85°C/125°C |
±3.5LSB INL (Maximum, ±10.24V Range) |
Guaranteed 18-Bit, No Missing Codes |
Differential, Wide Common Mode Range Inputs |
Per-Channel SoftSpan Input Ranges: |
±10.24V, 0V to 10.24V, ±5.12V, 0V to 5.12V |
±12.5V, 0V to 12.5V, ±6.25V, 0V to 6.25V |
96.4dB Single-Conversion SNR (Typical) |
−111dB THD (Typical) at fIN = 2kHz |
128dB CMRR (Typical) at fIN = 200Hz |
Rail-to-Rail Input Overdrive Tolerance |
Integrated Reference and Buffer (4.096V) |
SPI CMOS (1.8V to 5V) and LVDS Serial I/O |
Internal Conversion Clock, No Cycle Latency |
219mW Power Dissipation (27mW/Ch Typical) |
48-Lead (7mm x 7mm) LQFP Package |
Bufed Octal, 18-B, 200ksps/Ch | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Octal 18-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 18bit |
---|---|
Sampling Rate | 200kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | LQFP |
No. of Pins | 48Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Octal 18-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTC2358CLX-18#PBF?
Additional datasheets, footprints and schematics for LTC2358CLX-18#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2358CLX-18#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2358CLX-18#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2358CLX-18#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2358CLX-18#PBF fall under?
The LTC2358CLX-18#PBF is listed under Simultaneous Sampling A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC2358CLX-18#PBF when available in the Simultaneous Sampling A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2358CLX-18#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2358CLX-18#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2358CLX-18#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC2358CLX-18#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2358CLX-18#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2358CLX-18#PBF?
You can fill out our help required form which you can use to request a quote for LTC2358CLX-18#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.