Status: | Production |
---|---|
Series: | LTC2355-14 |
RoHS: | Compliant |
Prices starting from US$12.33
3.5Msps Conversion Rate |
74.2dB SINAD at 14-Bits, 71.1dB SINAD at 12-Bits |
Low Power Dissipation: 18mW |
3.3V Single Supply Operation |
2.5V Internal Bandgap Reference can be Overdriven |
3-Wire SPI-Compatible Serial Interface |
Sleep (13μW) Shutdown Mode |
Nap (4mW) Shutdown Mode |
80dB Common Mode Rejection |
0V to 2.5V Unipolar Input Range |
Tiny 10-Lead MSOP Package |
Serial 14-B, 3.5Msps Smpl ADCs | Analog Devices |
Adc, 14Bit, 3.5Msps, Msop-10 | Newark Electronics |
ADC, 14BIT, 3.5MSPS, MSOP-10 | element14 |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Single 14-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 14bit |
---|---|
Sampling Rate | 3.5MSPS |
Input Channel Type | Differential |
Data Interface | 3 Wire Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 3.1V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | MSOP |
No. of Pins | 11Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 14-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
A/D / D/A Features | A/D |
Base Number | 2355 |
IC Case Style | SOP |
Linearity Error ADC / DAC + | 0.5LSB |
Linearity Error ADC / DAC - | 0.5LSB |
No. of Bits | 14bit |
No. of Channels | 1Channels |
No. of Inputs | 1 |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 5.5mA |
Supply Voltage Range | 3.1V to 3.6V |
Supply Voltage Range - Analogue | 3.1V to 3.6V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LTC2355IMSE-14#PBF?
Additional datasheets, footprints and schematics for LTC2355IMSE-14#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2355IMSE-14#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2355IMSE-14#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2355IMSE-14#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2355IMSE-14#PBF fall under?
The LTC2355IMSE-14#PBF is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC2355IMSE-14#PBF when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2355IMSE-14#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2355IMSE-14#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2355IMSE-14#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for LTC2355IMSE-14#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2355IMSE-14#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2355IMSE-14#PBF?
You can fill out our help required form which you can use to request a quote for LTC2355IMSE-14#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.