Status: | Production |
---|---|
Series: | LTC2351-14 |
RoHS: | Compliant |
1.5Msps ADC with Six Simultaneously Sampled Differential Inputs |
250ksps Throughput per Channel |
75dB SINAD |
Low Power Dissipation: 16.5mW |
3V Single Supply Operation |
2.5V Internal Bandgap Reference, Can be Overdriven with External Reference |
3-Wire SPI-Compatible Serial Interface |
Internal Conversion Triggered by CONV |
Sleep (12µW) Shutdown Mode |
NAP (4.5mW) Shutdown Mode |
0V to 2.5V Unipolar, or ±1.25V Bipolar Differential Input Range |
83dB Common Mode Rejection |
Tiny 32-Pin (5mm × 5mm) QFN Package |
Adc, 14-Bit, 1.5Msps, Qfn-32 | Newark Electronics |
ADC, 14-BIT, 1.5MSPS, QFN-32 | element14 |
6 Ch, 14-B, 1.5Msps Simultaneo | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Hex 14-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 14bit |
---|---|
Sampling Rate | 1.5MSPS |
Input Channel Type | Differential Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | QFN |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Hex 14-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 6mA |
Supply Voltage Range | 2.7V to 3.6V |
Where can I find additional details, specifications and documents for a LTC2351HUH-14#PBF?
Additional datasheets, footprints and schematics for LTC2351HUH-14#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2351HUH-14#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2351HUH-14#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2351HUH-14#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2351HUH-14#PBF fall under?
The LTC2351HUH-14#PBF is listed under Simultaneous Sampling A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC2351HUH-14#PBF when available in the Simultaneous Sampling A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2351HUH-14#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2351HUH-14#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2351HUH-14#PBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for LTC2351HUH-14#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2351HUH-14#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2351HUH-14#PBF?
You can fill out our help required form which you can use to request a quote for LTC2351HUH-14#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.