Status: | Production |
---|---|
Series: | LTC2351-12 |
RoHS: | Compliant |
1.5Msps ADC with 6 Simultaneously Sampled Differential Inputs |
250ksps Throughput per Channel |
72dB SINAD |
Low Power Dissipation: 16.5mW |
3V Single Supply Operation |
2.5V Internal Bandgap Reference, Can be Overdriven with External Reference |
3-Wire SPI-Compatible Serial Interface |
Internal Conversion Triggered by CONV |
SLEEP (12µW) Shutdown Mode |
NAP (4.5mW) Shutdown Mode |
0V to 2.5V Unipolar, or ±1.25V Bipolar Differential Input Range |
83dB Common Mode Rejection |
Tiny 32-Pin (5mm × 5mm) QFN Package |
6 Ch, 12-B, 1.5Msps Simultaneo | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Hex 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 1.5MSPS |
Input Channel Type | Differential Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | QFN |
No. of Pins | 32Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Hex 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 5.5mA |
Supply Voltage Range | 2.7V to 3.6V |
Where can I find additional details, specifications and documents for a LTC2351CUH-12#PBF?
Additional datasheets, footprints and schematics for LTC2351CUH-12#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2351CUH-12#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2351CUH-12#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2351CUH-12#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2351CUH-12#PBF fall under?
The LTC2351CUH-12#PBF is listed under Simultaneous Sampling A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC2351CUH-12#PBF when available in the Simultaneous Sampling A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2351CUH-12#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2351CUH-12#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2351CUH-12#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC2351CUH-12#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2351CUH-12#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2351CUH-12#PBF?
You can fill out our help required form which you can use to request a quote for LTC2351CUH-12#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.