Status: | Production |
---|---|
Series: | LTC2348-18 |
RoHS: | Compliant |
200ksps per Channel Throughput |
Eight Simultaneous Sampling Channels |
±3LSB INL (Maximum, ±10.24V Range) |
Guaranteed 18-Bit, No Missing Codes |
Differential, Wide Common Mode Range Inputs |
Per-Channel SoftSpan Input Ranges: |
±10.24V, 0V to 10.24V, ±5.12V, 0V to 5.12V |
±12.5V, 0V to 12.5V, ±6.25V, 0V to 6.25V |
96.7dB Single-Conversion SNR (Typical) |
−109dB THD (Typical) at fIN = 2kHz |
118dB CMRR (Typical) at fIN = 200Hz |
Rail-to-Rail Input Overdrive Tolerance |
Guaranteed Operation to 125°C |
Integrated Reference and Buffer (4.096V) |
SPI CMOS (1.8V to 5V) and LVDS Serial I/O |
Internal Conversion Clock, No Cycle Latency |
140mW Power Dissipation (Typical) |
48-Lead (7mm x 7mm) LQFP Package |
Octal, 18-B, 200ksps Diff ±10. | Analog Devices |
Adc, 18Bit, 200Ksps, 0 To 70Deg C Rohs Compliant: Yes |Analog Devices LTC2348CLX-18#PBF | Newark Electronics |
ADC, 18BIT, 200KSPS, 0 TO 70DEG C | element14 |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Octal 8-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 18bit |
---|---|
Sampling Rate | 200kSPS |
Input Channel Type | Differential Pseudo Differential |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | LQFP |
No. of Pins | 48Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Octal 8-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTC2348CLX-18#PBF?
Additional datasheets, footprints and schematics for LTC2348CLX-18#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2348CLX-18#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2348CLX-18#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2348CLX-18#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2348CLX-18#PBF fall under?
The LTC2348CLX-18#PBF is listed under Simultaneous Sampling A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC2348CLX-18#PBF when available in the Simultaneous Sampling A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2348CLX-18#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2348CLX-18#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2348CLX-18#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for LTC2348CLX-18#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2348CLX-18#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2348CLX-18#PBF?
You can fill out our help required form which you can use to request a quote for LTC2348CLX-18#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.