Status: | Production |
---|---|
Series: | LTC2344-18 |
RoHS: | Compliant |
400ksps per Channel Throughput |
Four Simultaneous Sampling Channels |
±4LSB INL (Maximum, ±4.096V Range) |
Guaranteed 18-Bit, No Missing Codes |
Differential, Wide Common Mode Range Inputs |
Per-Channel SoftSpan Input Ranges: |
±4.096V, 0V to 4.096V, ±2.048V, 0V to 2.048V |
±5V, 0V to 5V, ±2.5V, 0V to 2.5V |
95dB Single-Conversion SNR (Typical) |
−114dB THD (Typical) at fIN = 2kHz |
102dB CMRR (Typical) at fIN = 200Hz |
Rail-to-Rail Input Overdrive Tolerance |
Guaranteed Operation to 125°C |
Integrated Reference and Buffer (4.096V) |
SPI CMOS (1.8V to 5V) and LVDS Serial I/O |
Internal Conversion Clock, No Cycle Latency |
81mW Power Dissipation (Typical) |
32-Lead (5mm × 5mm) QFN Package |
4x, 18-B, 400ksps/ch Diff Soft | Analog Devices |
Adc, 18Bit, 400Ksps, Qfn-32 | Newark Electronics |
ADC, 18BIT, 400KSPS, QFN-32 | element14 |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | 18 bit Successive Approximation ADC |
RoHS: | Unknown |
Resolution (Bits) | 18bit |
---|---|
Sampling Rate | 400kSPS |
Input Channel Type | Differential Pseudo Differential |
Data Interface | Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | QFN |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 18 bit Successive Approximation ADC |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTC2344IUH-18#PBF?
Additional datasheets, footprints and schematics for LTC2344IUH-18#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2344IUH-18#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2344IUH-18#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2344IUH-18#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2344IUH-18#PBF fall under?
The LTC2344IUH-18#PBF is listed under Simultaneous Sampling A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC2344IUH-18#PBF when available in the Simultaneous Sampling A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2344IUH-18#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2344IUH-18#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2344IUH-18#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC2344IUH-18#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2344IUH-18#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2344IUH-18#PBF?
You can fill out our help required form which you can use to request a quote for LTC2344IUH-18#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.