Status: | Production |
---|---|
Series: | LTC2337-18 |
RoHS: | Compliant |
500ksps Throughput Rate |
±4LSB INL (Max) |
Guaranteed 18-Bit No Missing Codes |
Fully Differential Inputs |
True Bipolar Input Ranges ±6.25V, ±10.24V, ±12.5V |
100dB SNR (Typ) at fIN = 2kHz |
–115dB THD (Typ) at fIN = 2kHz |
Guaranteed Operation to 125°C |
Single 5V Supply |
Low Drift (20ppm/°C Max) 2.048V Internal Reference |
On-board Single-Shot Capable Reference Buffer |
No Pipeline Delay, No Cycle Latency |
1.8V to 5V I/O Voltages |
SPI-Compatible Serial I/O with Daisy-Chain Mode |
Internal Conversion Clock |
Power Dissipation 35mW (Typ) |
16-Lead MSOP Package |
18-B, 500ksps, ±10.24V True Bi | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Single 8-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 18bit |
---|---|
Sampling Rate | 500kSPS |
Input Channel Type | Differential |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | MSOP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Single 8-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Supply Current | 7mA |
Where can I find additional details, specifications and documents for a LTC2337CMS-18#PBF?
Additional datasheets, footprints and schematics for LTC2337CMS-18#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2337CMS-18#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2337CMS-18#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2337CMS-18#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2337CMS-18#PBF fall under?
The LTC2337CMS-18#PBF is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC2337CMS-18#PBF when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2337CMS-18#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2337CMS-18#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2337CMS-18#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC2337CMS-18#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2337CMS-18#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2337CMS-18#PBF?
You can fill out our help required form which you can use to request a quote for LTC2337CMS-18#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.