Status: | Production |
---|---|
Series: | LTC2335-16 |
RoHS: | Compliant |
1Msps Throughput |
±1LSB INL (Maximum) |
Guaranteed 16-Bit, No Missing Codes |
Differential, Wide Common Mode Range Inputs |
8-Channel Multiplexer with SoftSpan Input Ranges: |
±10.24V, 0V to 10.24V, ±5.12V, 0V to 5.12V |
±12.5V, 0V to 12.5V, ±6.25V, 0V to 6.25V |
94.4dB Single-Conversion SNR (Typical) |
−109dB THD (Typical) at fIN = 2kHz |
118dB CMRR, 125dB Active Crosstalk (Typical) |
Rail-to-Rail Input Overdrive Tolerance |
Programmable Sequencer with No-Latency Control |
Guaranteed Operation to 125°C |
Integrated Reference and Buffer (4.096V) |
SPI CMOS (1.8V to 5V) and LVDS Serial I/O |
No Pipeline Delay, No Cycle Latency |
180mW Power Dissipation (Typical) |
48-Lead (7mm × 7mm) LQFP Package |
16-B, 1Msps 8-Ch Diff ±10.24V | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Octal 16-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 1MSPS |
Input Channel Type | Differential |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | LQFP |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Octal 16-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTC2335HLX-16#PBF?
Additional datasheets, footprints and schematics for LTC2335HLX-16#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2335HLX-16#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2335HLX-16#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2335HLX-16#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2335HLX-16#PBF fall under?
The LTC2335HLX-16#PBF is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC2335HLX-16#PBF when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2335HLX-16#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2335HLX-16#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2335HLX-16#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC2335HLX-16#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2335HLX-16#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2335HLX-16#PBF?
You can fill out our help required form which you can use to request a quote for LTC2335HLX-16#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.