Status: | Production |
---|---|
Series: | LTC2333-16 |
RoHS: | Compliant |
Eight Buffered Multiplexed Channels |
800ksps Throughput |
500pA/12nA Maximum Input Leakage at 85°C/125°C |
±1LSB INL (Maximum ±10.24V Range) |
Guaranteed 16-Bit, No Missing Codes |
Differential, Wide Common Mode Range Inputs |
8-Channel Multiplexer with SoftSpan Input Ranges: |
±10.24V, 0V to 10.24V, ±5.12V, 0V to 5.12V |
±12.5V, 0V to 12.5V, ±6.25V, 0V to 6.25V |
94.2dB Single-Conversion SNR (Typical) |
−110dB THD (Typical) at fIN = 2kHz |
128dB CMRR, –125dB Active Crosstalk (Typical) |
420ns Step Response (Full-Scale, 0.005% Settling) |
Rail-to-Rail Input Overdrive Tolerance |
Programmable Sequencer with No-Latency Control |
Integrated Reference and Buffer (4.096V) |
SPI CMOS (1.8V to 5V) and LVDS Serial I/O |
268mW Power Dissipation (Typical) |
48-Lead (7mm × 7mm) LQFP Package |
Bufed 8-Ch, 16-B, 800ksps Diff | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 800kSPS |
Input Channel Type | Differential |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a LTC2333CLX-16#PBF?
Additional datasheets, footprints and schematics for LTC2333CLX-16#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2333CLX-16#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2333CLX-16#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2333CLX-16#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2333CLX-16#PBF fall under?
The LTC2333CLX-16#PBF is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC2333CLX-16#PBF when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2333CLX-16#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2333CLX-16#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2333CLX-16#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC2333CLX-16#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2333CLX-16#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2333CLX-16#PBF?
You can fill out our help required form which you can use to request a quote for LTC2333CLX-16#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.