Status: | Production |
---|---|
Series: | LTC2323-14 |
RoHS: | Compliant |
5Msps Throughput Rate |
±1LSB INL (Typ) |
Guaranteed 14-Bit, No Missing Codes |
8VP-P Differential Inputs with Wide Input Common Mode Range |
80dB SNR (Typ) at fIN = 2MHz |
–85dB THD (Typ) at fIN = 2MHz |
Guaranteed Operation to 125°C |
Single 3.3V or 5V Supply |
Low Drift (20ppm/°C Max) 2.048V or 4.096V Internal Reference |
1.8V to 2.5V I/O Voltages |
CMOS or LVDS SPI-Compatible Serial I/O |
Power Dissipation 38mW/Ch (Typ) |
Small 28-Lead (4mm × 5mm) QFN Package |
2x, 14-B + Sign, 5Msps Diff In | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Dual 14-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 14bit |
---|---|
Sampling Rate | 5MSPS |
Input Channel Type | Differential Pseudo Differential Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | QFN |
No. of Pins | 28Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Dual 14-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTC2323CUFD-14#PBF?
Additional datasheets, footprints and schematics for LTC2323CUFD-14#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2323CUFD-14#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2323CUFD-14#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2323CUFD-14#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2323CUFD-14#PBF fall under?
The LTC2323CUFD-14#PBF is listed under Simultaneous Sampling A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC2323CUFD-14#PBF when available in the Simultaneous Sampling A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2323CUFD-14#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2323CUFD-14#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2323CUFD-14#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC2323CUFD-14#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2323CUFD-14#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2323CUFD-14#PBF?
You can fill out our help required form which you can use to request a quote for LTC2323CUFD-14#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.