Status: | Production |
---|---|
Series: | LTC2320-16 |
RoHS: | Compliant |
Octal, 16-B, 1.5Msps/Ch Simult | Analog Devices |
Adc, 16-Bit, 1.5Msps, Qfn-52 | Newark Electronics |
ADC, 16-BIT, 1.5MSPS, QFN-52 | element14 |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Octal 16-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 1.5MSPS |
Input Channel Type | Differential |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | QFN |
No. of Pins | 52Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Octal 16-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTC2320IUKG-16#PBF?
Additional datasheets, footprints and schematics for LTC2320IUKG-16#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2320IUKG-16#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2320IUKG-16#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2320IUKG-16#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2320IUKG-16#PBF fall under?
The LTC2320IUKG-16#PBF is listed under Simultaneous Sampling A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC2320IUKG-16#PBF when available in the Simultaneous Sampling A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2320IUKG-16#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2320IUKG-16#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2320IUKG-16#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC2320IUKG-16#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2320IUKG-16#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2320IUKG-16#PBF?
You can fill out our help required form which you can use to request a quote for LTC2320IUKG-16#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.