Status: | Production |
---|---|
Series: | LTC2320-16 |
RoHS: | Compliant |
Octal, 16-B, 1.5Msps/Ch Simult | Analog Devices |
Adc, 16-Bit, 1.5Msps, Qfn-52 | Newark Electronics |
ADC, 16-BIT, 1.5MSPS, QFN-52 | element14 |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Octal 16-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 1.5MSPS |
Input Channel Type | Differential |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | QFN |
No. of Pins | 52Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Octal 16-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTC2320CUKG-16#PBF?
Additional datasheets, footprints and schematics for LTC2320CUKG-16#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2320CUKG-16#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2320CUKG-16#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2320CUKG-16#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2320CUKG-16#PBF fall under?
The LTC2320CUKG-16#PBF is listed under Simultaneous Sampling A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC2320CUKG-16#PBF when available in the Simultaneous Sampling A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2320CUKG-16#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2320CUKG-16#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2320CUKG-16#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for LTC2320CUKG-16#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2320CUKG-16#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2320CUKG-16#PBF?
You can fill out our help required form which you can use to request a quote for LTC2320CUKG-16#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.