Status: | Production |
---|---|
Series: | LTC2312-14 |
RoHS: | Compliant |
500ksps Throughput Rate |
No Cycle Latency |
Guaranteed 14-Bit No Missing Codes |
Single 3V or 5V Supply |
Low Noise: 77.5dB SNR |
Low Power: 9mW at 500ksps and 3V Supply |
Low Drift (20ppm/°C Maximum) 2.048V or 4.096V Internal Reference |
Sleep Mode with < 1μA Typical Supply Current |
Nap Mode with Quick Wake-Up < 1 Conversion |
Separate 1.8V to 5V Digital I/O Supply |
High Speed SPI-Compatible Serial I/O |
Guaranteed Operation from –40°C to 125°C |
8-Lead TSOT-23 Package |
14-B, 500ksps Serial Smpl ADC | Analog Devices |
ADC, 14BIT, 500KSPS, -40 TO 125DEG C | element14 |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Single 14-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 14bit |
---|---|
Sampling Rate | 500kSPS |
Input Channel Type | Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | TSOT-23 |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Single 14-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Supply Current | 3.4mA |
Where can I find additional details, specifications and documents for a LTC2312HTS8-14#TRMPBF?
Additional datasheets, footprints and schematics for LTC2312HTS8-14#TRMPBF are listed on our Part Details page. You can also find images and similar parts to LTC2312HTS8-14#TRMPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2312HTS8-14#TRMPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2312HTS8-14#TRMPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2312HTS8-14#TRMPBF fall under?
The LTC2312HTS8-14#TRMPBF is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC2312HTS8-14#TRMPBF when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2312HTS8-14#TRMPBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2312HTS8-14#TRMPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2312HTS8-14#TRMPBF have stock available?
Authorised distributors including Analog Devices, element14, Richardson RFPD and Farnell have stock available or on a lead time for LTC2312HTS8-14#TRMPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2312HTS8-14#TRMPBF often in real-time on the comparison pages.
What if I can't find stock of LTC2312HTS8-14#TRMPBF?
You can fill out our help required form which you can use to request a quote for LTC2312HTS8-14#TRMPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.