Status: | Production |
---|---|
Series: | LTC2310-16 |
RoHS: | Compliant |
2Msps Throughput Rate |
±3LSB INL (Typ), ±8LSB INL Guaranteed |
Guaranteed 16-Bit, No Missing Codes |
8VP-P Differential Inputs with Wide Input Common Mode Range |
82dB SNR (Typ) at fIN = 500kHz |
–93dB THD (Typ) at fIN = 500kHz |
No Cycle Latency |
Guaranteed Operation –40°C to 125°C |
Single 3.3V or 5V Supply |
Low Drift (20ppm/°C Max) 2.048V or 4.096V Internal Reference with 1.25V External Reference Input |
1.8V to 2.5V I/O Voltages |
CMOS or LVDS SPI-Compatible Serial I/O |
Power Dissipation 35mW at VDD = 5V (Typ) |
Small 16-Lead (4mm × 5mm) MSOP Package |
16-B, 2Msps Diff In ADC w/ Wid | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | 16 bit Successive Approximation ADC |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 2MSPS |
Input Channel Type | Differential Pseudo Differential |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | MSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 16 bit Successive Approximation ADC |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTC2310IMSE-16#PBF?
Additional datasheets, footprints and schematics for LTC2310IMSE-16#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2310IMSE-16#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2310IMSE-16#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2310IMSE-16#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2310IMSE-16#PBF fall under?
The LTC2310IMSE-16#PBF is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC2310IMSE-16#PBF when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2310IMSE-16#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2310IMSE-16#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2310IMSE-16#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC2310IMSE-16#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2310IMSE-16#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2310IMSE-16#PBF?
You can fill out our help required form which you can use to request a quote for LTC2310IMSE-16#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.