Status: | Production |
---|---|
Series: | LTC2309 |
RoHS: | Compliant |
Prices starting from US$4.62
12-Bit Resolution |
Low Power: 1.5mW at 1ksps, 35μW Sleep Mode |
14ksps Throughput Rate |
Low Noise: SNR = 73.4dB |
Guaranteed No Missing Codes |
Single 5V Supply |
2-Wire I2C Compatible Serial Interface with Nine Addresses Plus One Global for Synchronization |
Fast Conversion Time: 1.3μs |
Internal Reference |
Internal 8-Channel Multiplexer |
Internal Conversion Clock |
Unipolar or Bipolar Input Ranges (Software Selectable) |
Guaranteed Operation from –40°C to 125°C (TSSOP Package) |
24-Pin 4mm × 4mm QFN and 20-Pin TSSOP Packages |
8-Ch, 12-B SAR ADC w/ I2C Int | Analog Devices |
Adc, 12Bit, 14Ksps, Tssop-20 | Newark Electronics |
ADC, 12BIT, 14KSPS, TSSOP-20 | element14 |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Octal 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 14kSPS |
Input Channel Type | Pseudo Differential Single Ended |
Data Interface | I2C |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Octal 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTC2309IF#PBF?
Additional datasheets, footprints and schematics for LTC2309IF#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2309IF#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2309IF#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2309IF#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2309IF#PBF fall under?
The LTC2309IF#PBF is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC2309IF#PBF when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2309IF#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2309IF#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2309IF#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for LTC2309IF#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2309IF#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2309IF#PBF?
You can fill out our help required form which you can use to request a quote for LTC2309IF#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.