Status: | Production |
---|---|
Series: | LTC2308 |
RoHS: | Compliant |
Prices starting from US$3.70
12-Bit Resolution |
500ksps Sampling Rate |
Low Noise: SINAD = 73.3dB |
Guaranteed No Missing Codes |
Single 5V Supply |
Auto-Shutdown Scales Supply Current with Sample Rate |
Low Power: |
17.5mW at 500ksps |
0.9mW Nap Mode |
35µW Sleep Mode |
Internal Reference |
Internal 8-Channel Multiplexer |
Internal Conversion Clock |
SPI/MICROWIRE™ Compatible Serial Interface |
Unipolar or Bipolar Input Ranges (Software Selectable) |
Separate Output Supply OVDD (2.7V to 5.25V) |
24-Pin 4mm × 4mm QFN Package |
Adc, 12Bit, 500Ksps, Qfn-24 | Newark Electronics |
ADC, 12BIT, 500KSPS, QFN-24 | element14 |
L N, 500ksps, 8-Ch, 12-B ADC | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Octal 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 500kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | QFN |
No. of Pins | 24Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Octal 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
A/D / D/A Features | A/C |
Base Number | 2308 |
IC Case Style | QFN |
No. of Bits | 12bit |
No. of Channels | 8Channels |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 3.5mA |
Supply Voltage Range | 4.75V to 5.25V |
Supply Voltage Range - Analogue | 4.75V to 5.25V |
Supply Voltage Range - Digital | 4.75V to 5.25V 2.7V to 5.25V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LTC2308CUF#PBF?
Additional datasheets, footprints and schematics for LTC2308CUF#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2308CUF#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2308CUF#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2308CUF#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2308CUF#PBF fall under?
The LTC2308CUF#PBF is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC2308CUF#PBF when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2308CUF#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2308CUF#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2308CUF#PBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for LTC2308CUF#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2308CUF#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2308CUF#PBF?
You can fill out our help required form which you can use to request a quote for LTC2308CUF#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.