Status: | Production |
---|---|
Series: | LTC2306 |
RoHS: | Compliant |
12-Bit Resolution |
500ksps Sampling Rate |
Low Noise: SINAD = 72.8dB |
Guaranteed No Missing Codes |
Single 5V Supply |
Auto-Shutdown Scales Supply Current with Sample Rate |
Low Power: |
14mW at 500ksps |
70μW at 1ksps |
35μW Sleep Mode |
1-Channel (LTC2302) and 2-Channel (LTC2306) Versions |
Unipolar or Bipolar Input Ranges (Software Selectable) |
Internal Conversion Clock |
SPI/MICROWIRE™ Compatible Serial Interface |
Separate Output Supply OVDD (2.7V to 5.25V) |
Software Compatible with the LTC2308 |
10-Pin (3mm × 3mm) DFN Package |
L N, 500ksps, 2-Ch, 12-B ADC | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Dual 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 500kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | DFN |
No. of Pins | 10Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Dual 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 2.8mA |
Supply Voltage Range | 4.75V to 5.25V |
Where can I find additional details, specifications and documents for a LTC2306CDD#PBF?
Additional datasheets, footprints and schematics for LTC2306CDD#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2306CDD#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2306CDD#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2306CDD#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2306CDD#PBF fall under?
The LTC2306CDD#PBF is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC2306CDD#PBF when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2306CDD#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2306CDD#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2306CDD#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC2306CDD#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2306CDD#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2306CDD#PBF?
You can fill out our help required form which you can use to request a quote for LTC2306CDD#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.