Status: | Production |
---|---|
Series: | LTC2274 |
RoHS: | Compliant |
Prices starting from US$135.44
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
from US$135.44
|
-
|
Buy Now |
High Speed Serial Interface (JESD204) |
Sample Rate: 105Msps |
77.7dBFS Noise Floor |
100dB SFDR |
SFDR >82dB at 250MHz (1.5VP-P Input Range) |
PGA Front End (2.25VP-P or 1.5VP-P Input Range) |
700MHz Full Power Bandwidth S/H |
Optional Internal Dither |
Single 3.3V Supply |
Power Dissipation: 1300mW |
Clock Duty Cycle Stabilizer |
Pin Compatible Family |
105Msps: LTC2274 |
80Msps: LTC2273 |
65Msps: LTC2272 |
40-Pin 6mm × 6mm QFN Package |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 105MSPS |
Input Channel Type | Differential, Single Ended |
Data Interface | Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 3.135V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a LTC2274IUJ#PBF?
Additional datasheets, footprints and schematics for LTC2274IUJ#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2274IUJ#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2274IUJ#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2274IUJ#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2274IUJ#PBF fall under?
The LTC2274IUJ#PBF is listed under Standard High Speed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC2274IUJ#PBF when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2274IUJ#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2274IUJ#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2274IUJ#PBF have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for LTC2274IUJ#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2274IUJ#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2274IUJ#PBF?
You can fill out our help required form which you can use to request a quote for LTC2274IUJ#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.