Status: | Production |
---|---|
Series: | LTC2269 |
RoHS: | Compliant |
84.1dB SNR (46μVRMS Input Referred Noise) |
99dB SFDR |
±2.3LSB INL(Maximum) |
Low Power: 88mW |
Single 1.8V Supply |
CMOS, DDR CMOS, or DDR LVDS Outputs |
Selectable Input Ranges: 1VP-P to 2.1VP-P |
200MHz Full Power Bandwidth S/H |
Shutdown and Nap Modes |
Serial SPI Port for Configuration |
Pin Compatible with LTC2160:16-Bit, 25Msps, 45mW |
48-Lead (7mm × 7mm) QFN Package |
16-B, 20Msps L N ADC | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Single 16-Bit Pipelined ADCs |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 20MSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Parallel Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 1.9V |
ADC / DAC Case Style | QFN |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 16-Bit Pipelined ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 48.9mA |
Supply Voltage Range | 1.7V to 1.9V |
Supply Voltage Range - Analogue | 1.7V to 1.9V |
Where can I find additional details, specifications and documents for a LTC2269IUK#PBF?
Additional datasheets, footprints and schematics for LTC2269IUK#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2269IUK#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2269IUK#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2269IUK#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2269IUK#PBF fall under?
The LTC2269IUK#PBF is listed under Standard High Speed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC2269IUK#PBF when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2269IUK#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2269IUK#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2269IUK#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC2269IUK#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2269IUK#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2269IUK#PBF?
You can fill out our help required form which you can use to request a quote for LTC2269IUK#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.