Status: | Production |
---|---|
Series: | LTC2263-12 |
RoHS: | Compliant |
2-Channel Simultaneous Sampling ADC |
71dB SNR |
90dB SFDR |
Low Power: 167mW/112mW/94mW Total |
83mW/56mW/47mW per Channel |
Single 1.8V Supply |
Serial LVDS Outputs: 1 or 2 Bits per Channel |
Selectable Input Ranges: 1VP-P to 2VP-P |
800MHz Full Power Bandwidth S/H |
Shutdown and Nap Modes |
Serial SPI Port for Configuration |
Pin Compatible 14-Bit and 12-Bit Versions |
40-Pin (6mm × 6mm) QFN Package |
12-B, 25Msps L Pwr 2x ADCs | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Dual 12-Bit Pipelined ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 25MSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Serial SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 1.9V |
ADC / DAC Case Style | QFN |
No. of Pins | 40Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Dual 12-Bit Pipelined ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 2263 |
IC Case Style | QFN |
No. of Channels | 2Channels |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 42mA |
Supply Voltage Range | 1.7V to 1.9V |
Supply Voltage Range - Analogue | 1.7V to 1.9V |
Where can I find additional details, specifications and documents for a LTC2263CUJ-12#PBF?
Additional datasheets, footprints and schematics for LTC2263CUJ-12#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2263CUJ-12#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2263CUJ-12#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2263CUJ-12#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2263CUJ-12#PBF fall under?
The LTC2263CUJ-12#PBF is listed under Standard High Speed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC2263CUJ-12#PBF when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2263CUJ-12#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2263CUJ-12#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2263CUJ-12#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC2263CUJ-12#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2263CUJ-12#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2263CUJ-12#PBF?
You can fill out our help required form which you can use to request a quote for LTC2263CUJ-12#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.