Status: | Production |
---|---|
Series: | LTC2252 |
RoHS: | Compliant |
Sample Rate: 125Msps/105Msps |
Single 3V Supply (2.85V to 3.4V) |
Low Power: 395mW/320mW |
70.2dB SNR |
88dB SFDR |
No Missing Codes |
Flexible Input: 1VP-P to 2VP-P Range |
640MHz Full Power Bandwidth S/H |
Clock Duty Cycle Stabilizer |
Shutdown and Nap Modes |
Pin Compatible Family |
125Msps: LTC2253 (12-Bit), LTC2255 (14-Bit) |
105Msps: LTC2252 (12-Bit), LTC2254 (14-Bit) |
80Msps: LTC2229 (12-Bit), LTC2249 (14-Bit) |
65Msps: LTC2228 (12-Bit), LTC2248 (14-Bit) |
40Msps: LTC2227 (12-Bit), LTC2247 (14-Bit) |
25Msps: LTC2226 (12-Bit), LTC2246 (14-Bit) |
10Msps: LTC2225 (12-Bit), LTC2245 (14-Bit) |
32-Pin (5mm × 5mm) QFN Package |
12-B, 105Msps L Pwr 3V ADCs | Analog Devices |
Adc, 12Bit, 105Msps, Qfn-32 | Newark Electronics |
ADC, 12BIT, 105MSPS, QFN-32 | element14 |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Single 12-Bit Pipelined ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 105MSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 2.85V |
Supply Voltage Max | 3.5V |
ADC / DAC Case Style | QFN |
No. of Pins | 32Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Single 12-Bit Pipelined ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 107mA |
Supply Voltage Range | 2.85V to 3.5V |
Where can I find additional details, specifications and documents for a LTC2252CUH#PBF?
Additional datasheets, footprints and schematics for LTC2252CUH#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2252CUH#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2252CUH#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2252CUH#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2252CUH#PBF fall under?
The LTC2252CUH#PBF is listed under Standard High Speed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC2252CUH#PBF when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2252CUH#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2252CUH#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2252CUH#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC2252CUH#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2252CUH#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2252CUH#PBF?
You can fill out our help required form which you can use to request a quote for LTC2252CUH#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.