Status: | Production |
---|---|
Series: | LTC2250 |
RoHS: | Compliant |
Sample Rate: 125Msps/105Msps |
Single 3V Supply (2.85V to 3.4V) |
Low Power: 395mW/320mW |
61.6dB SNR |
85dB SFDR |
No Missing Codes |
Flexible Input: 1VP-P to 2VP-P Range |
640MHz Full Power Bandwidth S/H |
Clock Duty Cycle Stabilizer |
Shutdown and Nap Modes |
Pin Compatible Family: |
125Msps: LTC2251 (10-Bit), LTC2253 (12-Bit) |
105Msps: LTC2250 (10-Bit), LTC2252 (12-Bit) |
80Msps: LTC2239 (10-Bit), LTC2229 (12-Bit) |
65Msps: LTC2238 (10-Bit), LTC2228 (12-Bit) |
40Msps: LTC2237 (10-Bit), LTC2227 (12-Bit) |
25Msps: LTC2236 (10-Bit), LTC2226 (12-Bit) |
32-Pin (5mm × 5mm) QFN Package |
10-B, 105Msps L N 3V ADCs | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Single 10-Bit Pipelined ADCs |
RoHS: | Unknown |
Resolution (Bits) | 10bit |
---|---|
Sampling Rate | 105MSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 2.85V |
Supply Voltage Max | 3.5V |
ADC / DAC Case Style | QFN |
No. of Pins | 32Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Single 10-Bit Pipelined ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 107mA |
Supply Voltage Range | 2.85V to 3.5V |
Where can I find additional details, specifications and documents for a LTC2250CUH#PBF?
Additional datasheets, footprints and schematics for LTC2250CUH#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2250CUH#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2250CUH#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2250CUH#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2250CUH#PBF fall under?
The LTC2250CUH#PBF is listed under Standard High Speed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC2250CUH#PBF when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2250CUH#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2250CUH#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2250CUH#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC2250CUH#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2250CUH#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2250CUH#PBF?
You can fill out our help required form which you can use to request a quote for LTC2250CUH#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.