Status: | Production |
---|---|
Series: | LTC2209 |
RoHS: | Compliant |
Sample Rate: 160Msps |
77.3dBFS Noise Floor |
100dB SFDR |
SFDR >84dB at 250MHz (1.5VP-P Input Range) |
PGA Front End (2.25VP-P or 1.5VP-P Input Range) |
700MHz Full Power Bandwidth S/H |
Optional Internal Dither |
Optional Data Output Randomizer |
LVDS or CMOS Outputs |
Single 3.3V Supply |
Power Dissipation: 1.53W |
Clock Duty Cycle Stabilizer |
Pin-Compatible Family: |
130Msps: LTC2208 (16-Bit), LTC2208-14 (14-Bit) |
105Msps: LTC2217 (16-Bit) |
64-Pin (9mm × 9mm) QFN Package |
Adc, 16Bit, 160Msps, Qfn-64 | Newark Electronics |
ADC, 16BIT, 160MSPS, QFN-64 | element14 |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Single 16-Bit Pipelined ADCs |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 160MSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
ADC / DAC Case Style | QFN |
No. of Pins | 64Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 16-Bit Pipelined ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
A/D / D/A Features | A/D |
Base Number | 2209 |
IC Case Style | QFN |
No. of Bits | 16bit |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 440mA |
Supply Voltage Range | 3.135V to 3.465V |
Supply Voltage Range - Analogue | 3.135V to 3.465V |
Supply Voltage Range - Digital | 3V to 3.6V 500mV to 3.6V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LTC2209IUP#PBF?
Additional datasheets, footprints and schematics for LTC2209IUP#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2209IUP#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2209IUP#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2209IUP#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2209IUP#PBF fall under?
The LTC2209IUP#PBF is listed under Standard High Speed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC2209IUP#PBF when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2209IUP#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2209IUP#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2209IUP#PBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC2209IUP#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2209IUP#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2209IUP#PBF?
You can fill out our help required form which you can use to request a quote for LTC2209IUP#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.