Status: | Production |
---|---|
Series: | LTC2202 |
RoHS: | Compliant |
Prices starting from US$32.23
Sample Rate: 25Msps/10Msps |
81.6dB SNR and 100dB SFDR (2.5V Range) |
SFDR >83dB at 70MHz (1.667VP-P Input Range) |
PGA Front End (2.5VP-P or 1.667VP-P Input Range) |
380MHz Full Power Bandwidth S/H |
Optional Internal Dither |
Optional Data Output Randomizer |
Single 3.3V Supply |
Power Dissipation: 220mW/140mW |
Clock Duty Cycle Stabilizer |
Out-of-Range Indicator |
Pin Compatible Family |
25Msps: LTC2203 (16-Bit) |
10Msps: LTC2202 (16-Bit) |
48-Pin QFN Package |
16-B, 10Msps ADC | Analog Devices |
Adc, 16Bit, 10Msps, Qfn-48 | Newark Electronics |
ADC, 16BIT, 10MSPS, QFN-48 | element14 |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Single 16-Bit Pipelined ADCs |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 10MSPS |
Input Channel Type | Differential |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
ADC / DAC Case Style | QFN |
No. of Pins | 48Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Single 16-Bit Pipelined ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 42mA |
Supply Voltage Range | 3.135V to 3.465V |
Where can I find additional details, specifications and documents for a LTC2202CUK#PBF?
Additional datasheets, footprints and schematics for LTC2202CUK#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2202CUK#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2202CUK#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2202CUK#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2202CUK#PBF fall under?
The LTC2202CUK#PBF is listed under Standard High Speed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC2202CUK#PBF when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2202CUK#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2202CUK#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2202CUK#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LTC2202CUK#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2202CUK#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2202CUK#PBF?
You can fill out our help required form which you can use to request a quote for LTC2202CUK#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.