Status: | Production |
---|---|
Series: | LTC2194 |
RoHS: | Compliant |
Prices starting from US$145.72
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
from US$145.72
|
-
|
Buy Now |
2-Channel Simultaneous Sampling ADC |
Serial LVDS Outputs: 1, 2 or 4 Bits per Channel |
76.8dB SNR |
90dB SFDR |
Low Power: 432mW/360mW/249mW Total |
216mW/180mW/125mW per Channel |
Single 1.8V Supply |
Selectable Input Ranges: 1VP-P to 2VP-P |
550MHz Full-Power Bandwidth S/H |
Shutdown and Nap Modes |
Serial SPI Port for Configuration |
52-Pin (7mm × 8mm) QFN Package |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Dual 16-Bit Pipelined ADCs |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 105MSPS |
Input Channel Type | Serial |
Data Interface | Serial SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 1.9V |
ADC / DAC Case Style | QFN |
No. of Pins | 52Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Dual 16-Bit Pipelined ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 2194 |
Linearity Error ADC / DAC + | 2LSB |
Linearity Error ADC / DAC - | 2LSB |
No. of Channels | 2Channels |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 185mA |
Supply Voltage Range | 1.7V to 1.9V |
Supply Voltage Range - Analogue | 1.7V to 1.9V |
Where can I find additional details, specifications and documents for a LTC2194CUKG#PBF?
Additional datasheets, footprints and schematics for LTC2194CUKG#PBF are listed on our Part Details page. You can also find images and similar parts to LTC2194CUKG#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2194CUKG#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2194CUKG#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2194CUKG#PBF fall under?
The LTC2194CUKG#PBF is listed under Standard High Speed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC2194CUKG#PBF when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2194CUKG#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2194CUKG#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC2194CUKG#PBF have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for LTC2194CUKG#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2194CUKG#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC2194CUKG#PBF?
You can fill out our help required form which you can use to request a quote for LTC2194CUKG#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.