Status: | Unknown |
---|---|
Series: | Dual 14-Bit Pipelined ADCs |
RoHS: | Unknown |
No distributors results available
Resolution (Bits) | 14bit |
---|---|
Sampling Rate | 310MSPS |
Input Channel Type | Differential |
Data Interface | Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 1.74V |
Supply Voltage Max | 1.9V |
ADC / DAC Case Style | QFN |
No. of Pins | 64Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Dual 14-Bit Pipelined ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 355mA |
Supply Voltage Range - Analogue | 1.74V to 1.9V |
Where can I find additional details, specifications and documents for a LTC2158CUP-14?
Additional datasheets, footprints and schematics for LTC2158CUP-14 are listed on our Part Details page. You can also find images and similar parts to LTC2158CUP-14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC2158CUP-14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC2158CUP-14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC2158CUP-14 fall under?
The LTC2158CUP-14 is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to LTC2158CUP-14 when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC2158CUP-14 you can contact the distributor directly for product support, shipping queries etc.
Is the LTC2158CUP-14 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTC2158CUP-14 have stock available?
There is no stock from authorised distributors for LTC2158CUP-14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC2158CUP-14 often in real-time on the comparison pages.
What if I can't find stock of LTC2158CUP-14?
You can fill out our help required form which you can use to request a quote for LTC2158CUP-14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.