Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Output Type | Fixed |
---|---|
Input Voltage Min | 2.3V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 6Pins |
Output Current | 100mA |
Fixed Output Voltage Nom. | -3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Topology | Inverting |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | -3V |
Output Voltage Nom. | -3V |
Primary Input Voltage | 5.5V |
Where can I find additional details, specifications and documents for a LTC1983ES6-3#PBF?
Additional datasheets, footprints and schematics for LTC1983ES6-3#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1983ES6-3#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1983ES6-3#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1983ES6-3#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1983ES6-3#PBF fall under?
The LTC1983ES6-3#PBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LTC1983ES6-3#PBF when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1983ES6-3#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1983ES6-3#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTC1983ES6-3#PBF have stock available?
There is no stock from authorised distributors for LTC1983ES6-3#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1983ES6-3#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1983ES6-3#PBF?
You can fill out our help required form which you can use to request a quote for LTC1983ES6-3#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.