Status: | Production |
---|---|
Series: | LTC1981 |
RoHS: | Compliant |
Prices starting from US$1.16
No External Components Required |
Internal Voltage Triplers Produce High Side Gate Drive for Logic Level FETs |
Ultralow Power: |
10µA Per Driver ON Current (LTC1982) |
20µA ON Current (LTC1981) |
<1µA Shutdown Current |
VCC Range: 1.8V to 5V |
Gate Drive Outputs Driven to Ground During Shutdown |
Gate Drive Outputs Internally Clamped to 7.5V Max |
“Gate Drive Ready” Output (LTC1981) |
Ultrasmall Application Circuit |
5-Pin SOT-23 Package (LTC1981) |
6-Pin SOT-23 Package (LTC1982) |
1x & 2x uP Hi Side Switch Cntr | Analog Devices |
Gate Driver, 1Channel, Mosfet, Tsot-23 | Newark Electronics |
GATE DRIVER, 1CHANNEL, MOSFET, TSOT-23 | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | High Side and Low Side |
---|---|
Peak Output Current | - |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOT-23 |
No. of Pins | 5Pins |
Input Delay | 110µs |
Output Delay | 12µs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1981 |
Device Type | MOSFET |
Frequency | 600kHz |
Input Voltage Max | 5.5V |
Module Configuration | High Side |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 7.5V |
Primary Input Voltage | 5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LTC1981ES5#TRMPBF?
Additional datasheets, footprints and schematics for LTC1981ES5#TRMPBF are listed on our Part Details page. You can also find images and similar parts to LTC1981ES5#TRMPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1981ES5#TRMPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1981ES5#TRMPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1981ES5#TRMPBF fall under?
The LTC1981ES5#TRMPBF is listed under High-Side Switches and MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to LTC1981ES5#TRMPBF when available in the High-Side Switches and MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1981ES5#TRMPBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1981ES5#TRMPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1981ES5#TRMPBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LTC1981ES5#TRMPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1981ES5#TRMPBF often in real-time on the comparison pages.
What if I can't find stock of LTC1981ES5#TRMPBF?
You can fill out our help required form which you can use to request a quote for LTC1981ES5#TRMPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.