Status: | Production |
---|---|
Series: | LTC1955 |
RoHS: | Compliant |
2x Smart Card Int w/ Serial Co | Analog Devices |
INTERFACE - MISCELLANEOUS | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | Serial |
---|---|
Interface Applications | ATMs Computer Keyboards Handheld Payment Terminals POS Terminals Pay Telephones |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 6V |
Interface Case Style | QFN |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Operating Temperature Range | -40°C to +85°C |
Where can I find additional details, specifications and documents for a LTC1955EUH#PBF?
Additional datasheets, footprints and schematics for LTC1955EUH#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1955EUH#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1955EUH#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1955EUH#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1955EUH#PBF fall under?
The LTC1955EUH#PBF is listed under SIM Interface.
Can I view similar or alternative parts?
You can view similar parts to LTC1955EUH#PBF when available in the SIM Interface range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1955EUH#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1955EUH#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1955EUH#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC1955EUH#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1955EUH#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1955EUH#PBF?
You can fill out our help required form which you can use to request a quote for LTC1955EUH#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.