Status: | Production |
---|---|
Series: | LTC1923 |
RoHS: | Compliant |
Prices starting from US$21.86
High Efficiency, Low Noise Topology |
Adjustable Output Slew Rate Reduces EMI |
Full-Bridge Controller for Bidirectional Current Control |
Adjustable Pulse-by-Pulse Bidirectional TEC Current Limit |
Open/Shorted Thermistor Indication |
Solution Footprint in Less Than 0.6' x 0.8' |
(Double-Sided PCB) |
Available in 5mm x 5mm QFN and 28-Pin SSOP Packages |
TEC Voltage Clamping |
TEC Current, Voltage and Heat/Cool Status Outputs |
Adjustable/Synchronizable Oscillator Frequency Reduces Filter Component Size and System Noise |
2.5V Reference Voltage Output |
2.7V Minimum Operating Voltage |
Hi Eff Thermoelectric Cooler C | Analog Devices |
Pwm Controller, 5.5V, Qfn-Ep-32 | Newark Electronics |
PWM CONTROLLER, 5.5V, QFN-EP-32 | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | - |
---|---|
Output Voltage | - |
Output Current | - |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Controller IC Case Style | QFN |
No. of Pins | 32Pins |
Frequency | 225kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.7V to 5.5V |
Where can I find additional details, specifications and documents for a LTC1923EUH#PBF?
Additional datasheets, footprints and schematics for LTC1923EUH#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1923EUH#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1923EUH#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1923EUH#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1923EUH#PBF fall under?
The LTC1923EUH#PBF is listed under Thermoelectric Cooler Controller.
Can I view similar or alternative parts?
You can view similar parts to LTC1923EUH#PBF when available in the Thermoelectric Cooler Controller range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1923EUH#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1923EUH#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1923EUH#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for LTC1923EUH#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1923EUH#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1923EUH#PBF?
You can fill out our help required form which you can use to request a quote for LTC1923EUH#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.