Status: | Production |
---|---|
Series: | LTC1871-7 |
RoHS: | Compliant |
Optimized for High Input Voltage Applications |
Wide Chip Supply Voltage Range: 6V to 36V |
Internal 7V Low Dropout Voltage Regulator Optimized for 6V-Rated MOSFETs |
Current Mode Control Provides Excellent Transient Response |
High Maximum Duty Cycle (92% Typ) |
±2% RUN Pin Threshold with 100mV Hysteresis |
±1% Internal Voltage Reference |
Micropower Shutdown: IQ = 10µA |
Programmable Operating Frequency (50kHz to 1MHz) with One External Resistor |
Synchronizable to an External Clock Up to 1.3 × fOSC |
User-Controlled Pulse Skip or Burst Mode® Operation |
Output Overvoltage Protection |
Can be Used in a No RSENSE™ Mode for VDS < 36V |
Small 10-Lead MSOP Package |
Hi In V, C Mode Boost, Fly & S | Analog Devices |
Dc/Dc Controller, 36V, Msop | Newark Electronics |
DC/DC CONTROLLER, 36V, MSOP | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | - |
---|---|
Peak Output Current | - |
Supply Voltage Min | 6V |
Supply Voltage Max | 36V |
Driver Case Style | MSOP |
No. of Pins | 10Pins |
Input Delay | - |
Output Delay | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Device Type | MOSFET |
Where can I find additional details, specifications and documents for a LTC1871IMS-7#PBF?
Additional datasheets, footprints and schematics for LTC1871IMS-7#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1871IMS-7#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1871IMS-7#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1871IMS-7#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1871IMS-7#PBF fall under?
The LTC1871IMS-7#PBF is listed under External Power Switch Boost Controllers.
Can I view similar or alternative parts?
You can view similar parts to LTC1871IMS-7#PBF when available in the External Power Switch Boost Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1871IMS-7#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1871IMS-7#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1871IMS-7#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC1871IMS-7#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1871IMS-7#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1871IMS-7#PBF?
You can fill out our help required form which you can use to request a quote for LTC1871IMS-7#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.