Status: | Production |
---|---|
Series: | LTC1871-1 |
RoHS: | Compliant |
High Efficiency (No Sense Resistor Required) |
Wide Input Voltage Range: 2.5V to 36V |
Current Mode Control Provides Excellent Transient Response |
High Maximum Duty Cycle (92% Typ) |
±2% RUN Pin Threshold with 100mV Hysteresis |
±1% Internal Voltage Reference |
Ultra Low Pulse Skip Threshold for Wide Input Range Applications |
Micropower Shutdown: IQ = 10μA |
Programmable Operating Frequency (50kHz to 1MHz) with One External Resistor |
Synchronizable to an External Clock Up to 1.3 × fOSC |
User-Controlled Pulse Skip or Burst Mode® Operation |
Internal 5.2V Low Dropout Voltage Regulator Output Overvoltage Protection |
Capable of Operating with a Sense Resistor for High |
Output Voltage Applications |
Small 10-Lead MSOP Package |
Wide In Rng, No RSENSE C Mode | Analog Devices |
Dc/Dc Controller, 36V, Msop | Newark Electronics |
DC/DC CONTROLLER, 36V, MSOP | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 2.5V |
---|---|
Output Voltage | - |
Output Current | - |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 36V |
Controller IC Case Style | MSOP |
No. of Pins | 10Pins |
Frequency | 1MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Range | 2.5V to 36V |
Where can I find additional details, specifications and documents for a LTC1871IMS-1#PBF?
Additional datasheets, footprints and schematics for LTC1871IMS-1#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1871IMS-1#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1871IMS-1#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1871IMS-1#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1871IMS-1#PBF fall under?
The LTC1871IMS-1#PBF is listed under Flyback, Forward, and Isolated Controller.
Can I view similar or alternative parts?
You can view similar parts to LTC1871IMS-1#PBF when available in the Flyback, Forward, and Isolated Controller range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1871IMS-1#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1871IMS-1#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1871IMS-1#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC1871IMS-1#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1871IMS-1#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1871IMS-1#PBF?
You can fill out our help required form which you can use to request a quote for LTC1871IMS-1#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.