Status: | Production |
---|---|
Series: | LTC1867L |
RoHS: | Compliant |
Pin Compatible with LTC1863/LTC1867 |
Sample Rate: 175ksps |
16-Bit No Missing Codes and ±3LSB Max INL |
8-Channel Multiplexer with: |
Single Ended or Differential Inputs and |
Unipolar or Bipolar Conversion Modes |
SPI/MICROWIRE™ Serial I/O |
2.7V Guaranteed Supply Voltage |
True Differential Inputs |
On-Chip or External Reference |
Low Power: 750µA at 175ksps, 300µA at 50ksps |
Sleep Mode |
Automatic Nap Mode Between Conversions |
16-Pin Narrow SSOP Package |
AEC-Q100 Qualified for Automotive Application |
CONVERTER - ADC | Richardson RFPD |
Adc, 16Bit, 175Ksps, Nssop-16 | Newark Electronics |
ADC, 16BIT, 175KSPS, NSSOP-16 | element14 |
uP, 3V, 16-B, 8-Ch 175ksps ADC | Analog Devices |
Status: | Unknown |
---|---|
Series: | Octal 16-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 175kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | SSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Octal 16-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 750µA |
Supply Voltage Range | 2.7V to 3.6V |
Supply Voltage Range - Analogue | 2.7V to 3.6V |
Where can I find additional details, specifications and documents for a LTC1867LIGN#PBF?
Additional datasheets, footprints and schematics for LTC1867LIGN#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1867LIGN#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1867LIGN#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1867LIGN#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1867LIGN#PBF fall under?
The LTC1867LIGN#PBF is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC1867LIGN#PBF when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1867LIGN#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1867LIGN#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1867LIGN#PBF have stock available?
Authorised distributors including Richardson RFPD, Newark Electronics, element14, Analog Devices and Farnell have stock available or on a lead time for LTC1867LIGN#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1867LIGN#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1867LIGN#PBF?
You can fill out our help required form which you can use to request a quote for LTC1867LIGN#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.