Status: | Production |
---|---|
Series: | LTC1867 |
RoHS: | Compliant |
Prices starting from US$14.39
AEC-Q100 Qualified for Automotive Applications |
Sample Rate: 200ksps |
16-Bit No Missing Codes and ±2LSB Max INL |
8-Channel Multiplexer with: |
Single-Ended or Differential Inputs and |
Unipolar or Bipolar Conversion Modes |
SPI/MICROWIRE Serial I/O |
Signal-to-Noise Ratio: 89dB |
Single 5V Operation |
On-Chip or External Reference |
Low Power: 1.3mA at 200ksps, 0.76mA at 100ksps |
Sleep Mode |
Automatic Nap Mode Between Conversions |
16-Pin Narrow SSOP Package |
16-B, 8-Ch 200ksps ADCs | Analog Devices |
ADC, 16BIT, 200KSPS, NSSOP-16 | element14 |
Adc, 16Bit, 200Ksps, Nssop-16 | Newark Electronics |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Octal 16-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 200kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | SSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Octal 16-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 1.3mA |
Supply Voltage Range | 4.75V to 5.25V |
Where can I find additional details, specifications and documents for a LTC1867AIGN#PBF?
Additional datasheets, footprints and schematics for LTC1867AIGN#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1867AIGN#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1867AIGN#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1867AIGN#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1867AIGN#PBF fall under?
The LTC1867AIGN#PBF is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC1867AIGN#PBF when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1867AIGN#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1867AIGN#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1867AIGN#PBF have stock available?
Authorised distributors including Analog Devices, element14, Farnell, Chip One Stop and Newark Electronics have stock available or on a lead time for LTC1867AIGN#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1867AIGN#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1867AIGN#PBF?
You can fill out our help required form which you can use to request a quote for LTC1867AIGN#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.