Status: | Production |
---|---|
Series: | LTC1865 |
RoHS: | Compliant |
16-Bit 250ksps ADCs in MSOP Package |
Single 5V Supply |
Low Supply Current: 850µA (Typ) |
Auto Shutdown Reduces Supply Current to 2µA at 1ksps |
True Differential Inputs |
1-Channel (LTC1864) or 2-Channel (LTC1865) Versions |
SPI/MICROWIRE™ Compatible Serial I/O |
16-Bit Upgrade to 12-Bit LTC1286/LTC1298 |
Pin Compatible with 12-Bit LTC1860/LTC1861 |
Guaranteed Operation to +125°C (MSOP Package) |
µPwr, 16-B, 250ksps 1- & 2-Ch | Analog Devices |
Adc, 16Bit, 250Ksps, Soic-8 | Newark Electronics |
ADC, 16BIT, 250KSPS, SOIC-8 | element14 |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 250kSPS |
Input Channel Type | Differential, Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a LTC1865ACS8#PBF?
Additional datasheets, footprints and schematics for LTC1865ACS8#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1865ACS8#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1865ACS8#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1865ACS8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1865ACS8#PBF fall under?
The LTC1865ACS8#PBF is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC1865ACS8#PBF when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1865ACS8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1865ACS8#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1865ACS8#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC1865ACS8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1865ACS8#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1865ACS8#PBF?
You can fill out our help required form which you can use to request a quote for LTC1865ACS8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.