Status: | Production |
---|---|
Series: | LTC1864L |
RoHS: | Compliant |
16-Bit 150ksps ADCs in MSOP Package |
Single 3V Supply |
Low Supply Current: 450µA (Typ) |
Auto Shutdown Reduces Supply Current to 10µA at 1ksps |
True Differential Inputs |
1-Channel (LTC1864L) or 2-Channel (LTC1865L) Versions |
SPI/MICROWIRE™ Compatible Serial I/O |
16-Bit Upgrade to 12-Bit LTC1285/LTC1288 |
Pin Compatible with 12-Bit LTC1860L/LTC1861L |
No Minimum Data Transfer Rate |
µPwr, 3V, 16-B, 150ksps 1- & 2 | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Single 16-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 150kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | MSOP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Single 16-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 450µA |
Supply Voltage Range | 4.75V to 5.25V |
Where can I find additional details, specifications and documents for a LTC1864LACMS8#PBF?
Additional datasheets, footprints and schematics for LTC1864LACMS8#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1864LACMS8#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1864LACMS8#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1864LACMS8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1864LACMS8#PBF fall under?
The LTC1864LACMS8#PBF is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC1864LACMS8#PBF when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1864LACMS8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1864LACMS8#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1864LACMS8#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC1864LACMS8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1864LACMS8#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1864LACMS8#PBF?
You can fill out our help required form which you can use to request a quote for LTC1864LACMS8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.