Status: | Production |
---|---|
Series: | LTC1863L |
RoHS: | Compliant |
Pin Compatible with LTC1863/LTC1867 |
Sample Rate: 175ksps |
16-Bit No Missing Codes and ±3LSB Max INL |
8-Channel Multiplexer with: |
Single Ended or Differential Inputs and |
Unipolar or Bipolar Conversion Modes |
SPI/MICROWIRE™ Serial I/O |
2.7V Guaranteed Supply Voltage |
True Differential Inputs |
On-Chip or External Reference |
Low Power: 750µA at 175ksps, 300µA at 50ksps |
Sleep Mode |
Automatic Nap Mode Between Conversions |
16-Pin Narrow SSOP Package |
AEC-Q100 Qualified for Automotive Application |
Adc, 12Bit, 175Ksps, Nssop-16 | Newark Electronics |
ADC, 12BIT, 175KSPS, NSSOP-16 | element14 |
uP, 3V, 12-bit, 8-Ch 175ksps A | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Octal 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 175kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Serial SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | SSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Octal 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1863 |
IC Case Style | SSOP |
No. of Channels | 8Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 750µA |
Supply Voltage Range | 2.7V to 3.6V |
Supply Voltage Range - Analogue | 2.7V to 3.6V |
Supply Voltage Range - Digital | 2.7V to 3.6V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LTC1863LIGN#PBF?
Additional datasheets, footprints and schematics for LTC1863LIGN#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1863LIGN#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1863LIGN#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1863LIGN#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1863LIGN#PBF fall under?
The LTC1863LIGN#PBF is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC1863LIGN#PBF when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1863LIGN#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1863LIGN#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1863LIGN#PBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for LTC1863LIGN#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1863LIGN#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1863LIGN#PBF?
You can fill out our help required form which you can use to request a quote for LTC1863LIGN#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.