Status: | Production |
---|---|
Series: | LTC1859 |
RoHS: | Compliant |
Sample Rate: 100ksps |
8-Channel Multiplexer with ±25V Protection |
Single 5V Supply |
Software-Programmable Input Ranges: |
0V to 5V, 0V to 10V, ±5V or ±10V |
Single Ended or Differential |
±3LSB INL for the LTC1859, ±1.5LSB INL for the LTC1858, ±1LSB INL for the LTC1857 |
Power Dissipation: 40mW (Typ) |
SPI/MICROWIRE™ Compatible Serial I/O |
Power Shutdown: Nap and Sleep |
Signal-to-Noise Ratio: 87dB (Typ) for the LTC1859 |
Operates with Internal or External Reference |
Internal Synchronized Clock |
28-Pin SSOP Package |
Adc, 16Bit, 100Ksps, Ssop-28 | Newark Electronics |
ADC, 16BIT, 100KSPS, SSOP-28 | element14 |
CONVERTER - ADC | Richardson RFPD |
8-Ch, 16-B, 100ksps SoftSpan A | Analog Devices |
Status: | Unknown |
---|---|
Series: | Octal 16-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 100kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Serial SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | SSOP |
No. of Pins | 28Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Octal 16-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1859 |
Linearity Error ADC / DAC + | 3LSB |
Linearity Error ADC / DAC - | 3LSB |
No. of Channels | 8Channels |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 8mA |
Supply Voltage Range | 4.75V to 5.25V |
Supply Voltage Range - Analogue | 4.75V to 5.25V |
Where can I find additional details, specifications and documents for a LTC1859CG#PBF?
Additional datasheets, footprints and schematics for LTC1859CG#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1859CG#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1859CG#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1859CG#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1859CG#PBF fall under?
The LTC1859CG#PBF is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC1859CG#PBF when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1859CG#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1859CG#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1859CG#PBF have stock available?
Authorised distributors including Newark Electronics, element14, Richardson RFPD, Analog Devices and Farnell have stock available or on a lead time for LTC1859CG#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1859CG#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1859CG#PBF?
You can fill out our help required form which you can use to request a quote for LTC1859CG#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.