Status: | Production |
---|---|
Series: | LTC1851 |
RoHS: | Compliant |
Flexible 8-Channel Multiplexer |
Single-Ended or Differential Inputs |
Two Gain Ranges Plus Unipolar and Bipolar Operation |
1.25Msps Sampling Rate |
Single 5V Supply and 40mW Power Dissipation |
Scan Mode and Programmable Sequencer |
Pin Compatible 10-Bit LTC1850 and 12-Bit LTC1851 |
True Differential Inputs Reject Common Mode Noise |
Internal 2.5V Reference |
Parallel Output Includes MUX Address |
Easy Interface to 3V Logic |
Nap and Sleep Shutdown Modes |
8-Ch, 12-B, 1.25Msps Smpl ADCs | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Octal 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 1.25MSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 48Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Octal 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1851 |
Conversion Time | 4.8µs |
IC Case Style | TSSOP |
Linearity Error ADC / DAC + | 1LSB |
Linearity Error ADC / DAC - | 1LSB |
No. of Bits | 12bit |
No. of Channels | 8Channels |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 8mA |
Supply Voltage Range | 4.75V to 5.25V |
Supply Voltage Range - Analogue | 4.75V to 5.25V |
Supply Voltage Range - Digital | 2.7V to 5.25V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | ADC |
Where can I find additional details, specifications and documents for a LTC1851CFW#PBF?
Additional datasheets, footprints and schematics for LTC1851CFW#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1851CFW#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1851CFW#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1851CFW#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1851CFW#PBF fall under?
The LTC1851CFW#PBF is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC1851CFW#PBF when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1851CFW#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1851CFW#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1851CFW#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC1851CFW#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1851CFW#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1851CFW#PBF?
You can fill out our help required form which you can use to request a quote for LTC1851CFW#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.