Status: | Production |
---|---|
Series: | LTC1840 |
RoHS: | Compliant |
Two 8-Bit Current DACs |
DACs Guaranteed Monotonic |
Known IC State on Power-Up |
Serial Interface Watchdog Timer with Disable |
2-Wire Serial Interface Compatible with I2C™ and SMBus |
2 Programmable Fan Tachometer Interfaces |
4 Programmable General Purpose I/Os |
Small 16-Pin SSOP Package |
Single 2.7V to 5.75V Supply Operation |
Fault Output Signal |
Status Register |
Fan Blasting Function |
Nine Addresses Using Two Programming Lines |
2x Fan Cntr w/ 2-Wire Int | Analog Devices |
Fan Controller, Dual, Nssop-16 | Newark Electronics |
FAN CONTROLLER, DUAL, NSSOP-16 | element14 |
LINEAR ICS, OTHER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Type | - |
---|---|
No. of Outputs | 2Outputs |
Output Current | 10mA |
Output Voltage | - |
Driver Case Style | SSOP |
No. of Pins | 16Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.75V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1840 |
Controller Type | Fan |
Frequency | 50Hz |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 103µA |
Output Type | Current |
Supply Voltage Range | 2.7V to 5.75V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LTC1840IGN#PBF?
Additional datasheets, footprints and schematics for LTC1840IGN#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1840IGN#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1840IGN#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1840IGN#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1840IGN#PBF fall under?
The LTC1840IGN#PBF is listed under Current Source-Sink D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC1840IGN#PBF when available in the Current Source-Sink D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1840IGN#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1840IGN#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1840IGN#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC1840IGN#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1840IGN#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1840IGN#PBF?
You can fill out our help required form which you can use to request a quote for LTC1840IGN#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.