Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | - |
Reference Voltage | 5V |
Initial Accuracy | 0.15% |
Temperature Coefficient | ± 15ppm/°C |
Voltage Reference Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1798 |
Input Voltage | 5.2V to 12.6V |
Input Voltage Max | 12.6V |
Input Voltage Min | 5.2V |
Operating Temperature Range | 0°C to +70°C |
Reference Volt Tolerance ±% | 0.15% |
Reference Volts | 5V |
Temperature Coeff. + | 40ppm/°C |
Termination Type | Surface Mount Device |
Topology | Series |
Where can I find additional details, specifications and documents for a LTC1798CS8-5#PBF?
Additional datasheets, footprints and schematics for LTC1798CS8-5#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1798CS8-5#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1798CS8-5#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1798CS8-5#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1798CS8-5#PBF fall under?
The LTC1798CS8-5#PBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LTC1798CS8-5#PBF when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1798CS8-5#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1798CS8-5#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTC1798CS8-5#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC1798CS8-5#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1798CS8-5#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1798CS8-5#PBF?
You can fill out our help required form which you can use to request a quote for LTC1798CS8-5#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.