Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.59
Supply Voltage Min | 4V |
---|---|
Supply Voltage Max | 36V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | - |
Controller IC Case Style | SSOP |
No. of Pins | 16Pins |
Switching Frequency | - |
Topology | Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Input Voltage | 15V |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4V to 36V |
Where can I find additional details, specifications and documents for a LTC1778EGN-1#PBF?
Additional datasheets, footprints and schematics for LTC1778EGN-1#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1778EGN-1#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1778EGN-1#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1778EGN-1#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1778EGN-1#PBF fall under?
The LTC1778EGN-1#PBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LTC1778EGN-1#PBF when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1778EGN-1#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1778EGN-1#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTC1778EGN-1#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for LTC1778EGN-1#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1778EGN-1#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1778EGN-1#PBF?
You can fill out our help required form which you can use to request a quote for LTC1778EGN-1#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.