Status: | Production |
---|---|
Series: | LTC1754 |
RoHS: | Compliant |
Prices starting from US$2.73
Ultralow Power: IIN = 13µA |
Regulated Output Voltage: 3.3V ±4%, 5V ±4% |
5V Output Current: 50mA (VIN ≥ 3.0V) |
3.3V Output Current: 40mA (VIN ≥ 2.5V) |
No Inductors Needed |
Very Low Shutdown Current: <1µA |
Shutdown Disconnects Load from VIN |
Internal Oscillator: 600kHz |
Short-Circuit and Overtemperature Protected |
Ultrasmall Application Circuit: (0.052 Inch²) |
6-Pin SOT-23 Package |
uP, Reg 3.3V/5V Ch Pump w/ SD | Analog Devices |
Dc/Dc Charge Pump Conv, Boost, Fixed | Newark Electronics |
DC/DC CHARGE PUMP CONV, BOOST, FIXED | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 6Pins |
Output Current | 50mA |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Topology | Boost (Step Up) |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Accuracy % | 4% |
Base Number | 1754 |
Frequency | 600kHz |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 5V |
Output Voltage Nom. | 5V |
Primary Input Voltage | 5.5V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Fixed Voltage |
Where can I find additional details, specifications and documents for a LTC1754ES6-5#TRMPBF?
Additional datasheets, footprints and schematics for LTC1754ES6-5#TRMPBF are listed on our Part Details page. You can also find images and similar parts to LTC1754ES6-5#TRMPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1754ES6-5#TRMPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1754ES6-5#TRMPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1754ES6-5#TRMPBF fall under?
The LTC1754ES6-5#TRMPBF is listed under Regulated Buck-Boost Charge Pumps.
Can I view similar or alternative parts?
You can view similar parts to LTC1754ES6-5#TRMPBF when available in the Regulated Buck-Boost Charge Pumps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1754ES6-5#TRMPBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1754ES6-5#TRMPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1754ES6-5#TRMPBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LTC1754ES6-5#TRMPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1754ES6-5#TRMPBF often in real-time on the comparison pages.
What if I can't find stock of LTC1754ES6-5#TRMPBF?
You can fill out our help required form which you can use to request a quote for LTC1754ES6-5#TRMPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.