Status: | Production |
---|---|
Series: | LTC1744 |
RoHS: | Compliant |
Sample Rate: 50Msps |
77dB SNR and 87dB SFDR (3.2V Range) |
73.5dB SNR and 90dB SFDR (2V Range) |
No Missing Codes |
Single 5V Supply |
Power Dissipation: 1.2W |
Selectable Input Ranges: ±1V or ±1.6V |
150MHz Full Power Bandwidth S/H |
Pin Compatible Family |
25Msps: LTC1746 (14 Bit), LTC1745 (12 Bit) |
50Msps: LTC1744 (14 Bit), LTC1743 (12 Bit) |
65Msps: LTC1742 (14 Bit), LTC1741 (12 Bit) |
80Msps: LTC1748 (14 Bit), LTC1747 (12 Bit) |
48-Pin TSSOP Package |
14-B, 50Msps ADC | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Single 14-Bit Pipelined ADCs |
RoHS: | Unknown |
Resolution (Bits) | 14bit |
---|---|
Sampling Rate | 50MSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 48Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Single 14-Bit Pipelined ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 245mA |
Supply Voltage Range | 4.75V to 5.25V |
Where can I find additional details, specifications and documents for a LTC1744CFW#PBF?
Additional datasheets, footprints and schematics for LTC1744CFW#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1744CFW#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1744CFW#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1744CFW#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1744CFW#PBF fall under?
The LTC1744CFW#PBF is listed under Standard High Speed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to LTC1744CFW#PBF when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1744CFW#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1744CFW#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1744CFW#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC1744CFW#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1744CFW#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1744CFW#PBF?
You can fill out our help required form which you can use to request a quote for LTC1744CFW#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.