Status: | Production |
---|---|
Series: | LTC1736 |
RoHS: | Compliant |
Dual N-Channel MOSFET Synchronous Drive |
Synchronizable/Programmable Fixed Frequency |
Wide VIN Range: 3.5V to 36V Operation |
5-Bit Digital-to-Analog VOUT Selection: |
0.925V to 2.00V Range with 50mV/25mV Steps |
OPTI-LOOP™ Compensation Minimizes COUT |
±1% Output Voltage Accuracy |
Power Good Output Voltage Monitor |
Output Overvoltage Crowbar Protection |
Internal Current Foldback |
Latched Short-Circuit Shutdown Timer with Defeat Option |
Forced Continuous Control Pin |
Optional Programmable Soft-Start |
Remote Output Voltage Sense |
Available in 24-Lead SSOP Package |
5-B Adj Hi Eff Sync Buck Sw Re | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 3.5V |
---|---|
Supply Voltage Max | 36V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | - |
Controller IC Case Style | SSOP |
No. of Pins | 24Pins |
Switching Frequency | 335kHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | 0°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1736 |
Frequency | 500kHz |
Input Current | 450µA |
Operating Temperature Range | 0°C to +85°C |
Output Current | 20A |
Output Current Max | 3A |
Output Voltage | 36V |
Output Voltage Max | 2V |
Primary Input Voltage | 36V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LTC1736CG#PBF?
Additional datasheets, footprints and schematics for LTC1736CG#PBF are listed on our Part Details page. You can also find images and similar parts to LTC1736CG#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC1736CG#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC1736CG#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC1736CG#PBF fall under?
The LTC1736CG#PBF is listed under Digitally Programmable Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTC1736CG#PBF when available in the Digitally Programmable Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC1736CG#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC1736CG#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC1736CG#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC1736CG#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC1736CG#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC1736CG#PBF?
You can fill out our help required form which you can use to request a quote for LTC1736CG#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.